Nexperia B.V. PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open PDTA144TT,215

Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor of 47 kΩ and open R2, intended for general purpose switching and amplification, in SOT23 surface-mount package. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and power dissipation is 250 mW under standard mounting conditions. Operating and storage temperature range is -65 °C to +150 °C. The device meets AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor of 47 kΩ and open R2, intended for general purpose switching and amplification, in SOT23 surface-mount package. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and power dissipation is 250 mW under standard mounting conditions. Operating and storage temperature range is -65 °C to +150 °C. The device meets AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open - PDTA144TT,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open
PDTA144TT,215
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open PDTA144TT,215
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.

PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details).

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs.
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver.
Supplier's Site Datasheet
 - PDTA144TT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144TT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144TT,215TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144TT,215TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
47 kOhm Bipolar Transistor
292-PDTA144TT,215
47 kOhm Bipolar Transistor 292-PDTA144TT,215
PDTA144T series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open TO-236 3-Pin Product overview: PDTA144TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144TT,215 can be used for catalog matching and distributor lookup.

PDTA144T series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open TO-236 3-Pin Product overview: PDTA144TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144TT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TT,215 - 1087194-PDTA144TT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TT,215
1087194-PDTA144TT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TT,215 1087194-PDTA144TT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087194-PDTA144TT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087194-PDTA144TT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA144TT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA144TT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA144TT,215
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3075 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3075
Rf Transistor Rohs Compliant Nexperia 29AK3075
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PDTA144TT,215 PDTA144TT,215 1727-PDTA144TT,215TR-ND 292-PDTA144TT,215 1087194-PDTA144TT,215 PDTA144TT,215 29AK3075
Product Name PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open Single, Pre-Biased Bipolar Transistors 47 kOhm Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TT,215 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3
Polarity PNP PNP PNP; PNP - Pre-Biased
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers