Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PDTC114TU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a maximum power dissipation of 200 mW and junction temperature up to 150 °C, qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a maximum power dissipation of 200 mW and junction temperature up to 150 °C, qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open - PDTC114TU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open
PDTC114TU,115
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PDTC114TU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA114TU

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • 100 mA output current capability
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TU,115 - 1087207-PDTC114TU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TU,115
1087207-PDTC114TU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TU,115 1087207-PDTC114TU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087207-PDTC114TU,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087207-PDTC114TU,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5133-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5133-2-ND
Single, Pre-Biased Bipolar Transistors 1727-5133-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5133-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5133-6-ND
Single, Pre-Biased Bipolar Transistors 1727-5133-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5133-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5133-1-ND
Single, Pre-Biased Bipolar Transistors 1727-5133-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
 - PDTC114TU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
10 kOhm Bipolar Transistor
292-PDTC114TU,115
10 kOhm Bipolar Transistor 292-PDTC114TU,115
PDTC114TU - NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open SC-70 3-Pin Product overview: PDTC114TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114TU,115 can be used for catalog matching and distributor lookup.

PDTC114TU - NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open SC-70 3-Pin Product overview: PDTC114TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114TU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Digital, Sot-323; Digital Transistor Polarity Nexperia - 11AC3640 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Digital, Sot-323; Digital Transistor Polarity Nexperia
11AC3640
Transistor, Digital, Sot-323; Digital Transistor Polarity Nexperia 11AC3640
TRANSISTOR, DIGITAL, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / RoHS Compliant: Yes

TRANSISTOR, DIGITAL, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 50 V, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia - 93X4573 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 50 V, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia
93X4573
Bipolar (Bjt) Single Transistor, Npn, 50 V, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia 93X4573
Bipolar (BJT) Single Transistor, NPN, 50 V, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 50 V, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC114TU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC114TU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTC114TU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC114TU,115
Single, Pre-Biased Bipolar Transistors PDTC114TU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC114TU,115 1087207-PDTC114TU,115 1727-5133-2-ND PDTC114TU,115 292-PDTC114TU,115 11AC3640 93X4573 PDTC114TU,115 PDTC114TU,115
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TU,115 Single, Pre-Biased Bipolar Transistors 10 kOhm Bipolar Transistor Transistor, Digital, Sot-323; Digital Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Npn, 50 V, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323 TO-3; SOT3; SOT323 TO-3 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN; NPN - Pre-Biased NPN NPN NPN NPN - Pre-Biased; NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA PNP resistor-equipped transistors - PDTA123JQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
6 suppliers
Single Bipolar Transistors - 1727-BC817-25QBZCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers