Nexperia B.V. 50 V, 3 A PNP low VCEsat transistor PBSS5350X,147

Description
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted package, measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector-emitter voltage rating of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A. The device has a collector-emitter saturation resistance of 90 to 135 mΩ under specified conditions, is AEC-Q101 qualified, and supports junction temperatures up to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted package, measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector-emitter voltage rating of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A. The device has a collector-emitter saturation resistance of 90 to 135 mΩ under specified conditions, is AEC-Q101 qualified, and supports junction temperatures up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 3 A PNP low VCEsat transistor - PBSS5350X,147 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 3 A PNP low VCEsat transistor
PBSS5350X,147
50 V, 3 A PNP low VCEsat transistor PBSS5350X,147
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4350X

Features and benefits

  • SOT89 (SC-62) package
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation
  • Reduced printed-circuit board requirements

Applications

  • Power management
    • DC/DC converters
    • Supply line switching
    • Battery charger
    • LCD backlighting
  • Peripheral drivers
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1083957-PBSS5350X,147 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1083957-PBSS5350X,147
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1083957-PBSS5350X,147
Win Source Part Number: 1083957-PBSS5350X,14 7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.6 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 390mV @ 300mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V Frequency - Transition: 100MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FCX789ATA; DXT751-13; 2DA1213O-13; BCX56-10R1; 2SAR554PT100; 2SB1121T-TD-EPBSS535 0X 147; PBSS5350X147; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 1727-1224-1,568-1041 0-2,1727-1224-2,568- 10410-1,568-10410-6, 1727-1224-6,568-1041 0-6-ND,568-10410-1-N D,568-10410-2-ND,PBS S5350X,147-ND,934055 948147 Base Product Number: PBSS5350

Win Source Part Number: 1083957-PBSS5350X,147
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.6 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 390mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FCX789ATA; DXT751-13; 2DA1213O-13; BCX56-10R1; 2SAR554PT100; 2SB1121T-TD-EPBSS5350X 147; PBSS5350X147;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-1224-1,568-10410-2,1727-1224-2,568-10410-1,568-10410-6,1727-1224-6,568-10410-6-ND,568-10410-1-ND,568-10410-2-ND,PBSS5350X,147-ND,934055948147
Base Product Number: PBSS5350

Buy Now Datasheet
Singapore, Singapore
50 V 3 A SOT-89 Bipolar Transistor
276-PBSS5350X,147
50 V 3 A SOT-89 Bipolar Transistor 276-PBSS5350X,147
PBSS5350X - 50 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5350X,147 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X,147 can be used for catalog matching and distributor lookup.

PBSS5350X - 50 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5350X,147 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X,147 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS5350X,147TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5350X,147TR-ND
Single Bipolar Transistors 1727-PBSS5350X,147TR-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5350X,147DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5350X,147DKR-ND
Single Bipolar Transistors 1727-PBSS5350X,147DKR-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5350X,147CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5350X,147CT-ND
Single Bipolar Transistors 1727-PBSS5350X,147CT-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2938 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2938
Transistor, Bipolar Rohs Compliant Nexperia 29AK2938
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5350X,147 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5350X,147
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5350X,147
TRANS PNP 50V 3A SOT89

TRANS PNP 50V 3A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5350X,147 1083957-PBSS5350X,147 276-PBSS5350X,147 1727-PBSS5350X,147TR-ND 29AK2938 PBSS5350X,147
Product Name 50 V, 3 A PNP low VCEsat transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 50 V 3 A SOT-89 Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT3; SOT89 SOT89; TO-243AA TO-3 AEC-Q100
Polarity PNP PNP
IC(max) 3000 milliamps 3000 milliamps
Power Gain 200 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data