Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistors PDTA144EQAZ

Description
100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA PNP resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) surface-mount package measuring 1.1 × 1.0 × 0.37 mm, with built-in bias resistors reducing component count and simplifying circuit design. The device has an output current capability of -100 mA, a collector-emitter voltage rating of -50 V, and a maximum junction temperature of 150 °C. It is AEC-Q101 qualified and suitable for Automatic Optical Inspection of solder joints. The series features a total power dissipation of up to 280 mW on a standard single-sided FR4 PCB and 440 mW on a 4-layer board. The PDTA144EQA variant includes a 47 kΩ bias resistor and offers a DC current gain of 80 minimum at -5 V collector-emitter voltage and -5 mA collector current.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA PNP resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) surface-mount package measuring 1.1 × 1.0 × 0.37 mm, with built-in bias resistors reducing component count and simplifying circuit design. The device has an output current capability of -100 mA, a collector-emitter voltage rating of -50 V, and a maximum junction temperature of 150 °C. It is AEC-Q101 qualified and suitable for Automatic Optical Inspection of solder joints. The series features a total power dissipation of up to 280 mW on a standard single-sided FR4 PCB and 440 mW on a 4-layer board. The PDTA144EQA variant includes a 47 kΩ bias resistor and offers a DC current gain of 80 minimum at -5 V collector-emitter voltage and -5 mA collector current.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistors - PDTA144EQAZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistors
PDTA144EQAZ
50 V, 100 mA PNP resistor-equipped transistors PDTA144EQAZ
100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads

100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • AEC-Q101 qualified
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC847/BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTA144EQAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144EQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144EQAZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144EQAZCT-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144EQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144EQAZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144EQAZDKR-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144EQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144EQAZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144EQAZTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 280mW Surface Mount DFN1010D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 280mW Surface Mount DFN1010D-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTA144EQAZ
Bipolar Transistors - Pre-Biased PDTA144EQAZ
Bipolar Transistors - Pre-Biased PDTA144EQA/DFN1010D- 3/REEL 7

Bipolar Transistors - Pre-Biased PDTA144EQA/DFN1010D-3/REEL 7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA144EQAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA144EQAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA144EQAZ
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3071 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3071
Rf Transistor Rohs Compliant Nexperia 29AK3071
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTA144EQAZ PDTA144EQAZ 1727-PDTA144EQAZCT-ND PDTA144EQAZ PDTA144EQAZ 29AK3071
Product Name 50 V, 100 mA PNP resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT1215 SOT1215 SOT1215 3-XDFN Exposed Pad Automotive TO-3
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847BQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ - PDTA114EM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
Transistor Grade / Operating Range Industrial; Automotive
View Details
8 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers