Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTC143XU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA, qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA, qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ - PDTC143XU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ
PDTC143XU,115
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTC143XU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA143XU

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143XU,115 - 1087233-PDTC143XU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143XU,115
1087233-PDTC143XU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143XU,115 1087233-PDTC143XU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087233-PDTC143XU,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 50 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087233-PDTC143XU,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 50 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA Bipolar Transistor
292-PDTC143XU,115
Automotive 50V 100mA Bipolar Transistor 292-PDTC143XU,115
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 T/R Product overview: PDTC143XU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143XU,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 T/R Product overview: PDTC143XU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143XU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1713-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1713-6-ND
Single, Pre-Biased Bipolar Transistors 1727-1713-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1713-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1713-2-ND
Single, Pre-Biased Bipolar Transistors 1727-1713-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1713-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1713-1-ND
Single, Pre-Biased Bipolar Transistors 1727-1713-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PDTC143XU,115
Triode/MOS Tube/Transistor >> Digital Transistors PDTC143XU,115
50@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 1uA SOT-323 Digital Transistors ROHS

50@10mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 1uA SOT-323 Digital Transistors ROHS

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC143XU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC143XU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 50 Rohs Compliant Nexperia - 38K6623 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 50 Rohs Compliant Nexperia
38K6623
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 50 Rohs Compliant Nexperia 38K6623
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 230 MHz, 200 mW, 100 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 230 MHz, 200 mW, 100 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 10 Kohm, 0.47, Sot-323 Rohs Compliant Nexperia - 93X4587 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 10 Kohm, 0.47, Sot-323 Rohs Compliant Nexperia
93X4587
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 10 Kohm, 0.47, Sot-323 Rohs Compliant Nexperia 93X4587
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, 10 kohm, 0.47, SOT-323 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, 10 kohm, 0.47, SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC143XU,115 1087233-PDTC143XU,115 292-PDTC143XU,115 1727-1713-6-ND PDTC143XU,115 PDTC143XU,115 38K6623 93X4587
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143XU,115 Automotive 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 50 Rohs Compliant Nexperia Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 10 Kohm, 0.47, Sot-323 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323 Automotive TO-3 TO-3; SOT3; SOT323
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN; NPN - Pre-Biased NPN NPN NPN
Unlock Full Specs
to access all available technical data