PNP low Vₓₑsat transistor in a SOT89 surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a collector-emitter voltage rating of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A. It has a collector-emitter saturation voltage as low as -270 mV at -2 A and -200 mA, and is AEC-Q101 qualified.
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4350X
Features and benefits
Applications
PBSS5350X - 50 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5350X,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89
50V 1.6W 200@1A,2V 3A PNP SOT-89-3 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, PNP, -50 V, 100 MHz, 550 mW, -3 A, 200 RoHS Compliant: Yes
TRANSISTOR, PNP, 50V, 3A, TO-243-3 ROHS COMPLIANT: YES
TRANS PNP 50V 3A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS5350X,115 | 276-PBSS5350X,115 | 1727-PBSS5350X,115CT-ND | PBSS5350X,115 | 93X4546 | 08AK6662 | PBSS5350X,115 |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | 50 V 3 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, -50 V, 100 Mhz, 550 Mw, -3 A, 200 Rohs Compliant Nexperia | Transistor, Pnp, 50V, 3A, To-243-3 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | TO-3 | TO-3 | AEC-Q100 | |
| Polarity | PNP | PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 50 volts | 50 volts |