PNP resistor-equipped transistor with built-in 10 kΩ bias resistors for digital switching applications in automotive and industrial segments, available in the SOT323 (SC-70) package measuring 2.2 mm × 1.35 mm × 1.0 mm, with a maximum collector current of -100 mA, collector-emitter voltage of -50 V, total power dissipation of 200 mW, and junction temperature up to 150 °C; AEC-Q101 qualified.
PDTA114 - PNP resistor-equipped transistors
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | PDTA114EU/1F |
| Polarity | PNP |