Nexperia B.V. NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm PDTC123YTR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package with R1 = 2.2 kΩ and R2 = 10 kΩ, featuring built-in bias resistors to simplify circuit design and reduce component count. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. It is AEC-Q101 qualified for automotive applications and has a junction temperature range of -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package with R1 = 2.2 kΩ and R2 = 10 kΩ, featuring built-in bias resistors to simplify circuit design and reduce component count. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. It is AEC-Q101 qualified for automotive applications and has a junction temperature range of -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm - PDTC123YTR - Nexperia B.V.
Nijmegen, Netherlands
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm
PDTC123YTR
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm PDTC123YTR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers

NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA123YT

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • General-purpose switching and amplification
  • Inverter and interface circuits
  • Circuit drivers
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YTR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YTRCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YTRCT-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YTRDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YTRDKR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3136 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3136
Rf Transistor Rohs Compliant Nexperia 29AK3136
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors RF Transistors
Product Number PDTC123YTR 1727-PDTC123YTR-ND 29AK3136
Product Name NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - 1727-BC807-25LWXTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers