NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package measuring 1.0 mm x 0.6 mm x 0.37 mm with a 0.35 mm pitch. It has a 50 V collector-emitter voltage rating, 100 mA continuous output current, and a built-in bias resistor R1 of 4.7 kΩ with R2 open. The device is AEC-Q101 qualified for automotive use and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. Maximum junction temperature is 150 °C.
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA143TMB
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount DFN1006B-3
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | PDTC143TMB,315 | PDTC143TMB,315-ND | 29AK3150 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT883B SOT883B | 3-XFDFN | TO-3 |