PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ, packaged in SOT883 (SC-101) for surface mount applications, with a collector-emitter voltage rating of 50 V and a continuous output current of 100 mA, designed for general purpose switching, amplification, and interface circuits.
PNP resistor-equipped transistors.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PREBIAS PNP 50V SOT883
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
TRANS PREBIAS PNP 50V SOT883
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V SOT883
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTA144VM,315 | PDTA144VM,315 | 1727-PDTA144VM,315CT-ND | 29AK3077 | PDTA144VM,315 |
| Product Name | PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT883 SOT883 | SOT883 | SC-101, SOT-883 | TO-3 | SC-101, SOT-883 |
| Polarity | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |