PNP low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -80 V and a continuous collector current of 4 A, with a peak collector current of 10 A. It has a collector-emitter saturation resistance of 50 to 75 mΩ under specified pulsed conditions and is AEC-Q101 qualified for automotive applications.
PNP low VCEsat(BISS) transistor in a SOT89 (SC-62) plastic package.
NPN complement: PBSS4480X.
Features and benefits
Applications
PBSS5480X - 80 V, 4 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5480X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 4 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 4 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5480X,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 4A 125MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 4A 125MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 4A 125MHz 1.6W Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086529-PBSS5480X,13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 380mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Single Transistor, PNP, -80 V, 125 MHz, 550 mW, -4 A, 300 RoHS Compliant: Yes
TRANS PNP 80V 4A SOT89
TRANS PNP 80V 4A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5480X,135 | 276-PBSS5480X,135 | 1727-5776-1-ND | 1086529-PBSS5480X,135 | 93X4548 | PBSS5480X,135 | PBSS5480X,135 |
| Product Name | 80 V, 4 A PNP low VCEsat (BISS) transistor | 80 V 4 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS5480X,135 | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 125 Mhz, 550 Mw, -4 A, 300 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | AEC-Q100 | |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 4000 milliamps | 4000 milliamps | |||||
| VCEO | 80 volts | 80 volts |