Nexperia B.V. 60 V, 3 A PNP low VCEsat transistor PBSS5360PASX

Description
PNP low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. NPN complement: PBSS4360PAS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation High temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with soldarable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
PNP low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. NPN complement: PBSS4360PAS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation High temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with soldarable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 3 A PNP low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for junction temperatures up to 175 °C, with a collector-emitter saturation voltage of up to 450 mV at -3 A collector current and -300 mA base current, and a collector-emitter saturation resistance of 87 to 150 mΩ under the same conditions.

Datasheet Summary
Powered by GS/AI

60 V, 3 A PNP low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for junction temperatures up to 175 °C, with a collector-emitter saturation voltage of up to 450 mV at -3 A collector current and -300 mA base current, and a collector-emitter saturation resistance of 87 to 150 mΩ under the same conditions.

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A PNP low VCEsat transistor - PBSS5360PASX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A PNP low VCEsat transistor
PBSS5360PASX
60 V, 3 A PNP low VCEsat transistor PBSS5360PASX
PNP low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. NPN complement: PBSS4360PAS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation High temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with soldarable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

PNP low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads.

NPN complement: PBSS4360PAS

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High efficiency due to less heat generation
  • High temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with soldarable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Loadswitch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377124-PBSS5360PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377124-PBSS5360PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377124-PBSS5360PASX
Win Source Part Number: 1377124-PBSS5360PASX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Base Product Number: PBSS5360 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 3 A Voltage - Collector Emitter Breakdown (Max): 60 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 5V Vce Saturation (Max) @ Ib, Ic: 450mV @ 300mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 120MHz Power - Max: 600 mW

Win Source Part Number: 1377124-PBSS5360PASX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Base Product Number: PBSS5360
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 5V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 120MHz
Power - Max: 600 mW

Buy Now Datasheet
Singapore, Singapore
60 V 3A DFN Bipolar Transistor
276-PBSS5360PASX
60 V 3A DFN Bipolar Transistor 276-PBSS5360PASX
PBSS5360PAS - 60 V, 3A PNP low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS5360PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5360PASX can be used for catalog matching and distributor lookup.

PBSS5360PAS - 60 V, 3A PNP low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS5360PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5360PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS5360PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5360PASXTR-ND
Single Bipolar Transistors 1727-PBSS5360PASXTR-ND
Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5360PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5360PASXDKR-ND
Single Bipolar Transistors 1727-PBSS5360PASXDKR-ND
Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5360PASXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5360PASXCT-ND
Single Bipolar Transistors 1727-PBSS5360PASXCT-ND
Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 3A 120MHz 600mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - PBSS5360PASX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS5360PASX
Single Bipolar Transistors PBSS5360PASX
TRANS PNP 60V 3A DFN2020D-3

TRANS PNP 60V 3A DFN2020D-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS5360PASX
Bipolar Transistors - BJT PBSS5360PASX
Bipolar Transistors - BJT PBSS5360PAS/HUSON3/R EEL 7" Q1/

Bipolar Transistors - BJT PBSS5360PAS/HUSON3/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5360PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5360PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5360PASX
TRANS PNP 60V 3A DFN2020D-3

TRANS PNP 60V 3A DFN2020D-3

Supplier's Site
Transistor, Aec-Q101, Bipol, Pnp, -60V; Transistor Polarity Nexperia - 82Y7120 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Bipol, Pnp, -60V; Transistor Polarity Nexperia
82Y7120
Transistor, Aec-Q101, Bipol, Pnp, -60V; Transistor Polarity Nexperia 82Y7120
TRANSISTOR, AEC-Q101, BIPOL, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:120MHz; Power Dissipation Pd:600mW; DC Collector Current:-3A; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, BIPOL, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:120MHz; Power Dissipation Pd:600mW; DC Collector Current:-3A; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PBSS5360PASX 1377124-PBSS5360PASX 276-PBSS5360PASX 1727-PBSS5360PASXTR-ND PBSS5360PASX PBSS5360PASX PBSS5360PASX 82Y7120
Product Name 60 V, 3 A PNP low VCEsat transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 60 V 3A DFN Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Bipol, Pnp, -60V; Transistor Polarity Nexperia
Package Type SOT1061D SOT1061D SOT3 3-UDFN Exposed Pad 3-UDFN Exposed Pad AEC-Q101 TO-3
Polarity PNP PNP PNP; PNP PNP
Transistor Grade / Operating Range Automotive
IC(max) 3000 milliamps
VCEO 60 volts 0.4500 volts
Unlock Full Specs
to access all available technical data