Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTA124ET,215

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, rated for a collector-emitter voltage of -50 V and a continuous output current of -100 mA. The device operates with a maximum total power dissipation of 250 mW at 25 °C ambient temperature and is qualified for a junction temperature up to 150 °C. NPN complement: PDTC124ET.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, rated for a collector-emitter voltage of -50 V and a continuous output current of -100 mA. The device operates with a maximum total power dissipation of 250 mW at 25 °C ambient temperature and is qualified for a junction temperature up to 150 °C. NPN complement: PDTC124ET.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PDTA124ET,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
PDTA124ET,215
50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTA124ET,215
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC124ET

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA 250mW Bipolar Transistor
292-PDTA124ET,215
Automotive 50V 100mA 250mW Bipolar Transistor 292-PDTA124ET,215
Trans Digital BJT PNP 50V 100mA 250mW Automotive 3-Pin SOT-23 T/R Product overview: PDTA124ET,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 250mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124ET,215 can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 50V 100mA 250mW Automotive 3-Pin SOT-23 T/R Product overview: PDTA124ET,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 250mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124ET,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124ET,215 - 1087176-PDTA124ET,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124ET,215
1087176-PDTA124ET,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124ET,215 1087176-PDTA124ET,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087176-PDTA124ET,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 60 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087176-PDTA124ET,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5128-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5128-6-ND
Single, Pre-Biased Bipolar Transistors 1727-5128-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5128-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5128-2-ND
Single, Pre-Biased Bipolar Transistors 1727-5128-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5128-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5128-1-ND
Single, Pre-Biased Bipolar Transistors 1727-5128-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA124ET,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA124ET,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA124ET,215
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTA124ET,215 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTA124ET,215
Single, Pre-Biased Bipolar Transistors PDTA124ET,215
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site Datasheet
Digital Transistor, 50V; Digital Transistor Polarity Nexperia - 38K6582 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V; Digital Transistor Polarity Nexperia
38K6582
Digital Transistor, 50V; Digital Transistor Polarity Nexperia 38K6582
DIGITAL TRANSISTOR, 50V; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; No. of Pins:3 Pin RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia - 93X4561 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia
93X4561
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia 93X4561
Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 60 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PDTA124ET,215 292-PDTA124ET,215 1087176-PDTA124ET,215 1727-5128-6-ND PDTA124ET,215 PDTA124ET,215 38K6582 93X4561
Product Name 50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ Automotive 50V 100mA 250mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124ET,215 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Digital Transistor, 50V; Digital Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 Automotive SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3
Transistor Grade / Operating Range Industrial Automotive
Polarity PNP; PNP - Pre-Biased PNP PNP - Pre-Biased; PNP PNP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers