Nexperia B.V. 50 V, 20 mA NPN resistor-equipped transistor; R1 = 100 kΩ, R2 = 100 kΩ PDTC115EU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 100 kΩ and R2 = 100 kΩ, designed for general purpose switching and amplification in a SOT323 (SC-70) package measuring 2 mm x 1.25 mm x 0.95 mm. Collector-emitter voltage is 50 V, maximum collector current is 20 mA, and total power dissipation is 200 mW at 25 °C ambient temperature. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 100 kΩ and R2 = 100 kΩ, designed for general purpose switching and amplification in a SOT323 (SC-70) package measuring 2 mm x 1.25 mm x 0.95 mm. Collector-emitter voltage is 50 V, maximum collector current is 20 mA, and total power dissipation is 200 mW at 25 °C ambient temperature. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 20 mA NPN resistor-equipped transistor; R1 = 100 kΩ, R2 = 100 kΩ - PDTC115EU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 20 mA NPN resistor-equipped transistor; R1 = 100 kΩ, R2 = 100 kΩ
PDTC115EU,115
50 V, 20 mA NPN resistor-equipped transistor; R1 = 100 kΩ, R2 = 100 kΩ PDTC115EU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA115EU

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Singapore, Singapore
100 kOhm Bipolar Transistor
292-PDTC115EU,115
100 kOhm Bipolar Transistor 292-PDTC115EU,115
PDTC115E series - NPN resistor-equipped transistors; R1 = 100 kOhm, R2 = 100 kOhm SC-70 3-Pin Product overview: PDTC115EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 100 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC115EU,115 can be used for catalog matching and distributor lookup.

PDTC115E series - NPN resistor-equipped transistors; R1 = 100 kOhm, R2 = 100 kOhm SC-70 3-Pin Product overview: PDTC115EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 100 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC115EU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC115EU,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC115EU,115DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC115EU,115DKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC115EU,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC115EU,115TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC115EU,115TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC115EU,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC115EU,115CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC115EU,115CT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3119 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3119
Rf Transistor Rohs Compliant Nexperia 29AK3119
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC115EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC115EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC115EU,115 292-PDTC115EU,115 1727-PDTC115EU,115DKR-ND 29AK3119 PDTC115EU,115
Product Name 50 V, 20 mA NPN resistor-equipped transistor; R1 = 100 kΩ, R2 = 100 kΩ 100 kOhm Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3 Automotive
Polarity NPN
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers