PNP resistor-equipped transistor with built-in bias resistor R1 = 47 kΩ and R2 open, designed for general purpose switching and amplification. Mounted in SOT323 (SC-70) package, measuring 1.3 mm × 2.2 mm × 0.8 mm. Maximum collector-emitter voltage is −50 V, maximum output current is −100 mA, and maximum power dissipation is 200 mW. Operating and storage temperature range is −65 °C to +150 °C. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 625 K/W. HFE DC current gain is a minimum of 100 at −5 V collector-emitter voltage and −1 mA collector current. Collector-emitter saturation voltage is −150 mV maximum at −10 mA collector current and −0.5 mA base current. Input resistor tolerance is 33 to 61 kΩ.
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details).
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
PDTA144T series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open SC-70 3-Pin Product overview: PDTA144TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144TU,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087195-PDTA144TU,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS PNP 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA144TU,115 | PDTA144TU,115 | 292-PDTA144TU,115 | 1727-PDTA144TU,115TR-ND | 1087195-PDTA144TU,115 | PDTA144TU,115 | 29AK3076 |
| Product Name | PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open | 47 kOhm Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TU,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | TO-3 | |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |