Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PDTC143ZT,215

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for digital switching applications in industrial segments. Housed in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, it provides a maximum collector-emitter voltage of 50 V and a continuous output current of 100 mA. Total power dissipation is rated at 250 mW at 25 °C ambient temperature, with junction temperature capability up to 150 °C. The device is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, designed for digital switching applications in industrial segments. Housed in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, it provides a maximum collector-emitter voltage of 50 V and a continuous output current of 100 mA. Total power dissipation is rated at 250 mW at 25 °C ambient temperature, with junction temperature capability up to 150 °C. The device is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ - PDTC143ZT,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ
PDTC143ZT,215
50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PDTC143ZT,215
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA143ZT

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143ZT,215 - 843544-PDTC143ZT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143ZT,215
843544-PDTC143ZT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143ZT,215 843544-PDTC143ZT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 843544-PDTC143ZT,215 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 843544-PDTC143ZT,215
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Single, Pre-Biased Bipolar Transistors - 1727-6280-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6280-6-ND
Single, Pre-Biased Bipolar Transistors 1727-6280-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-6280-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6280-2-ND
Single, Pre-Biased Bipolar Transistors 1727-6280-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-6280-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6280-1-ND
Single, Pre-Biased Bipolar Transistors 1727-6280-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA 250mW Bipolar Transistor
292-PDTC143ZT,215
Automotive 50V 100mA 250mW Bipolar Transistor 292-PDTC143ZT,215
Trans Digital BJT NPN 50V 100mA 250mW Automotive 3-Pin SOT-23 T/R Product overview: PDTC143ZT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 250mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143ZT,215 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 250mW Automotive 3-Pin SOT-23 T/R Product overview: PDTC143ZT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 250mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143ZT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PDTC143ZT,215
Triode/MOS Tube/Transistor >> Digital Transistors PDTC143ZT,215
100@10mA,5V 1 NPN - Pre Biased 250mW 100mA 50V 1uA SOT-23 Digital Transistors ROHS

100@10mA,5V 1 NPN - Pre Biased 250mW 100mA 50V 1uA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - PDTC143ZT,215 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC143ZT,215
Single, Pre-Biased Bipolar Transistors PDTC143ZT,215
TRANS PREBIAS NPN 250MW TO236AB

TRANS PREBIAS NPN 250MW TO236AB

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 38K6624 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
38K6624
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 38K6624
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; No. of Pins:3 Pin RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 47 Kohm, 0.1, Sot-23 Rohs Compliant Nexperia - 93X4588 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 47 Kohm, 0.1, Sot-23 Rohs Compliant Nexperia
93X4588
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 47 Kohm, 0.1, Sot-23 Rohs Compliant Nexperia 93X4588
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, 47 kohm, 0.1, SOT-23 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, 47 kohm, 0.1, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC143ZT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC143ZT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC143ZT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC143ZT,215 843544-PDTC143ZT,215 1727-6280-6-ND 292-PDTC143ZT,215 PDTC143ZT,215 PDTC143ZT,215 38K6624 93X4588 PDTC143ZT,215
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC143ZT,215 Single, Pre-Biased Bipolar Transistors Automotive 50V 100mA 250mW Bipolar Transistor Triode/MOS Tube/Transistor >> Digital Transistors Single, Pre-Biased Bipolar Transistors Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, 47 Kohm, 0.1, Sot-23 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23 Automotive
Transistor Grade / Operating Range Industrial Automotive
Polarity NPN NPN NPN - Pre-Biased; NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details