Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTC124ET-QR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (2.9 mm x 1.3 mm x 1 mm) surface-mounted package with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, capable of 100 mA output current and 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. PNP complement is PDTA124ET-Q.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (2.9 mm x 1.3 mm x 1 mm) surface-mounted package with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, capable of 100 mA output current and 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. PNP complement is PDTA124ET-Q.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PDTC124ET-QR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
PDTC124ET-QR
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTC124ET-QR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA124ET-Q

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124ET-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124ET-QRTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124ET-QRTR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124ET-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124ET-QRCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124ET-QRCT-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124ET-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124ET-QRDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124ET-QRDKR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC124ET-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC124ET-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC124ET-QR
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site
Rf Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia - 26AK2585 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
26AK2585
Rf Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia 26AK2585
RF TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PDTC124ET-QR 1727-PDTC124ET-QRTR-ND PDTC124ET-QR 26AK2585
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN NPN
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data