PBSS5240Y - 40 V low VCEsat PNP transistor TSSOP 6-Pin Product overview: PBSS5240Y,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, TSSOP, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240Y,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 430mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 430mW Surface Mount 6-TSSOP
TRANS PNP 40V 2A 6TSSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-PBSS5240Y,115 | 1727-5766-1-ND | PBSS5240Y,115 | 29AK2919 |
| Product Name | 40 V TSSOP Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Polarity | PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q100 | TO-3 | |
| Transistor Grade / Operating Range | Automotive |