NPN resistor-equipped transistor with built-in 47 kΩ bias resistors R1 and R2, designed for general purpose switching and amplification. Available in SOT323 surface mount package, measuring 2.2 mm × 1.35 mm × 0.8 mm. Maximum collector-emitter voltage is 50 V, maximum DC output current is 100 mA, and power dissipation is 200 mW. Junction temperature range is from -65 °C to +150 °C. Complies with IEC 60134 for limiting values.
NPN Resistor-Equipped Transistor (RET) family
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | PDTC144EU/6X |
| Polarity | NPN |