PNP low V\(_{CEsat}\) Breakthrough In Small Signal (BISS) transistor in an ultra-thin HUSON3 (SOT1061) leadless SMD package measuring 2×2×0.65 mm, with an exposed heat sink for improved thermal and electrical performance. Features a maximum collector-emitter voltage of -60 V, a continuous collector current of -5 A, and a peak collector current of -6 A. Collector-emitter saturation resistance is 55 to 90 m\(\Omega\) at -5 A collector current and -250 mA base current. Total power dissipation is rated up to 2.1 W under specified conditions. NPN complement is PBSS4560PA.
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability.
NPN complement: PBSS4560PA.
Features and benefits
Applications
PBSS5560PA - 60 V, 5 A PNP low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS5560PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 5 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 5 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5560PA,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 5A 90MHz 2.1W Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 60V 5A 90MHz 2.1W Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 60V 5A 90MHz 2.1W Surface Mount 3-HUSON (2x2)
TRANSISTOR,PNP,60V,5
TRANS PNP 60V 5A 3HUSON
TRANS PNP 60V 5A 3HUSON
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5560PA,115 | 276-PBSS5560PA,115 | 1727-PBSS5560PA,115DKR-ND | 84R0235 | PBSS5560PA,115 | PBSS5560PA,115 |
| Product Name | 60 V, 5 A PNP low VCEsat (BISS) transistor | 60 V 5 A DFN Bipolar Transistor | Single Bipolar Transistors | Transistor,pnp,60V,5A,sot1061; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT1061 SOT1061 | 3-PowerUDFN | TO-3 | 3-HUSON (2x2) | 3-PowerUDFN | |
| Polarity | PNP | PNP | PNP; PNP | |||
| Transistor Type | Transistor,pnp,60V,5A,sot1061; Transistor Polarity Nexperia | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps |