Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTC124EU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, designed for digital applications and load switching, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA, with a total power dissipation of 200 mW at 25 °C ambient temperature. The device operates with a junction temperature up to 150 °C and meets the IEC 60134 absolute maximum rating system. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, designed for digital applications and load switching, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA, with a total power dissipation of 200 mW at 25 °C ambient temperature. The device operates with a junction temperature up to 150 °C and meets the IEC 60134 absolute maximum rating system. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PDTC124EU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
PDTC124EU,115
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ PDTC124EU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA124EU

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTC124EU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124EU,115 - 1087221-PDTC124EU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124EU,115
1087221-PDTC124EU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124EU,115 1087221-PDTC124EU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087221-PDTC124EU,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 60 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087221-PDTC124EU,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA 200mW Bipolar Transistor
292-PDTC124EU,115
Automotive 50V 100mA 200mW Bipolar Transistor 292-PDTC124EU,115
Trans Digital BJT NPN 50V 100mA 200mW Automotive 3-Pin SC-70 T/R Product overview: PDTC124EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 200mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124EU,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 200mW Automotive 3-Pin SC-70 T/R Product overview: PDTC124EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 200mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124EU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-6278-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6278-1-ND
Single, Pre-Biased Bipolar Transistors 1727-6278-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-6278-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6278-2-ND
Single, Pre-Biased Bipolar Transistors 1727-6278-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-6278-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-6278-6-ND
Single, Pre-Biased Bipolar Transistors 1727-6278-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC124EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC124EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 22 Kohm, 22 Kohm, 1, Sot-323 Rohs Compliant Nexperia - 93X4579 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 22 Kohm, 22 Kohm, 1, Sot-323 Rohs Compliant Nexperia
93X4579
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 22 Kohm, 22 Kohm, 1, Sot-323 Rohs Compliant Nexperia 93X4579
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 22 kohm, 22 kohm, 1, SOT-323 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 22 kohm, 22 kohm, 1, SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - PDTC124EU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC124EU,115
Single, Pre-Biased Bipolar Transistors PDTC124EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC124EU,115 PDTC124EU,115 1087221-PDTC124EU,115 292-PDTC124EU,115 1727-6278-1-ND PDTC124EU,115 93X4579 PDTC124EU,115
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124EU,115 Automotive 50V 100mA 200mW Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 22 Kohm, 22 Kohm, 1, Sot-323 Rohs Compliant Nexperia Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Industrial
Polarity NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774QM-QYL - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers