PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of -50 V. It has a maximum power dissipation of 250 mW at 25 °C and a junction temperature rating of 150 °C. The device meets IEC 60134 absolute maximum rating standards and is not automotive qualified.
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC144ET
Features and benefits
Applications
PDTA144E series - PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ TO-236 3-Pin Product overview: PDTA144ET,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144ET,235 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
TRANS PREBIAS PNP 50V TO236AB
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA144ET,235 | 292-PDTA144ET,235 | 1727-4760-2-ND | PDTA144ET,235 | 29AK3072 |
| Product Name | PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Transistor Grade / Operating Range | Industrial; Automotive | ||||
| Polarity | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |