PNP low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package with a 50 V collector-emitter voltage rating, 3 A continuous collector current, and a peak collector current of 5 A. It has a collector-emitter saturation voltage of up to 300 mV at 2 A and 200 mA base current, and a saturation resistance of 120 to 150 mΩ. The device dissipates up to 600 mW on a 1 cm² PCB, 750 mW on a 6 cm² PCB, or 1200 mW on a 4-layer PCB, with a maximum junction temperature of 150 °C and a thermal resistance from junction to ambient of 160 K/W on a 6 cm² PCB. The part is not automotive qualified.
PNP low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4350D
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 750mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 750mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 750mW Surface Mount 6-TSOP
TRANS PNP 50V 3A 6TSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5350D,125 | 1727-5771-2-ND | PBSS5350D,125 | 29AK2932 |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | TO-3 |