Nexperia B.V. PDTC144EU/1X

Description
NPN resistor-equipped transistors
Request a Quote
Description
NPN resistor-equipped transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in 47 kΩ bias resistors for simplified circuit design and reduced component count. Available in SOT323 (SC-70) surface mount package measuring 2.2·1.35·1.1 mm. Rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW. Junction temperature range extends from -65 °C to +150 °C. Meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in 47 kΩ bias resistors for simplified circuit design and reduced component count. Available in SOT323 (SC-70) surface mount package measuring 2.2·1.35·1.1 mm. Rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW. Junction temperature range extends from -65 °C to +150 °C. Meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
 - PDTC144EU/1X - Rochester Electronics
Newburyport, MA, United States
NPN resistor-equipped transistors

NPN resistor-equipped transistors

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number PDTC144EU/1X
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 6MS24017E33W32859NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details