NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 100 mA output current, qualified to AEC-Q101 for automotive use.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA114YU
Features and benefits
Applications
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
PDTC114YU-Q/SOT323/S
TRANSISTOR, NPN, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT323
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PDTC114YU-QX | 1727-PDTC114YU-QXTR-ND | PDTC114YU-QX | 25AK1170 | PDTC114YU-QX |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Transistor, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 |
| Transistor Grade / Operating Range | Industrial; Automotive | Automotive | |||
| Polarity | NPN | NPN - Pre-Biased; NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |