PNP resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ in a leadless ultra small SOT883B (DFN1006B-3) surface-mounted package measuring 1.0 × 0.6 × 0.37 mm, offering 100 mA output current capability and AEC-Q101 qualification for low-current peripheral driving and IC input control applications.
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XMB.
Features and benefits
Applications
TRANS PREBIAS PNP 50V 0.1A 3DFN
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3
TRANS PREBIAS PNP 50V 0.1A 3DFN
TRANS PREBIAS PNP 50V 0.1A 3DFN
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA143XMB,315 | 1727-PDTA143XMB,315CT-ND | PDTA143XMB,315 | 29AK3062 |
| Product Name | PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT883B SOT883B | 3-XFDFN | 3-XFDFN | TO-3 |
| Polarity | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |