NPN low VCEsat transistor in a SOT89 plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 100 V, continuous collector current of 1 A, and peak collector current of 3 A. The device has a collector-emitter saturation resistance of 165 to 200 mΩ under specified conditions and is AEC-Q101 qualified. PNP complement is PBSS9110X.
NPN low VCEsat transistor in a SOT89 (SC-62/ TO-243) small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS9110X.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 100V 1A 100MHz 2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 100V 1A 100MHz 2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 100V 1A 100MHz 2W Surface Mount SOT-89
NPN BJT, 100V, 1A, SOT-89, 3-Pin Product overview: PBSS8110X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS8110X,135 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086540-PBSS8110X,13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 250mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
TRANS NPN 100V 1A SOT89
TRANSISTOR, NPN, 100V, 1A, L SAT, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOLAR, NPN, 100V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:550mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS8110X,135 | 1727-PBSS8110X,135DKR-ND | 276-PBSS8110X,135 | 1086540-PBSS8110X,135 | PBSS8110X,135 | 58T2114 | 93X4552 |
| Product Name | 100 V, 1 A NPN low VCEsat transistor | Single Bipolar Transistors | 100V 1A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS8110X,135 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 100V, 1A, L Sat, Sot89; Transistor Polarity Nexperia | Transistor, Bipolar, Npn, 100V, Sot-89-3; Transistor Polarity Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | AEC-Q100 | TO-3 | TO-3; SOT89 | |
| Transistor Grade / Operating Range | Industrial; Automotive | Automotive | |||||
| Polarity | NPN | NPN; NPN | NPN | NPN | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |