PNP low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector-emitter voltage of -50 V, collector current of -2 A, and peak collector current of -5 A. It has a collector-emitter saturation voltage as low as -380 mV at -2 A and -100 mA, and a DC current gain of at least 200. The device meets AEC-Q101 qualification for automotive applications.
PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4250X
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 550mW Surface Mount SOT-89
TRANS PNP 50V 2A SOT-89
TRANS PNP 50V 2A SOT-89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT 50V 2A PNP low VCEsat transistor
TRANS PNP 50V 2A SOT89
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5250XZ | 1727-PBSS5250XZTR-ND | 29AK2925 | PBSS5250XZ | PBSS5250XZ |
| Product Name | 50 V, 2 A PNP low VCEsat transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | TO-3 | AEC-Q100 | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive |