Nexperia B.V. PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EM,315

Description
PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. It has a collector-emitter voltage rating of -50 V, a maximum collector current of -100 mA, and a total power dissipation of 250 mW at 25 °C. The device is AEC-Q101 qualified for automotive applications and features a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. It has a collector-emitter voltage rating of -50 V, a maximum collector current of -100 mA, and a total power dissipation of 250 mW at 25 °C. The device is AEC-Q101 qualified for automotive applications and features a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ - PDTA123EM,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ
PDTA123EM,315
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EM,315
PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC123EM

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-3016-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-3016-2-ND
Single, Pre-Biased Bipolar Transistors 1727-3016-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Singapore, Singapore
2.2 kOhm DFN Bipolar Transistor
292-PDTA123EM,315
2.2 kOhm DFN Bipolar Transistor 292-PDTA123EM,315
PDTA123E series - PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 2.2 kOhm DFN 3-Pin Product overview: PDTA123EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA123EM,315 can be used for catalog matching and distributor lookup.

PDTA123E series - PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 2.2 kOhm DFN 3-Pin Product overview: PDTA123EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA123EM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3034 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3034
Rf Transistor Rohs Compliant Nexperia 29AK3034
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA123EM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA123EM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA123EM,315
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA123EM,315 1727-3016-2-ND 292-PDTA123EM,315 29AK3034 PDTA123EM,315
Product Name PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ Single, Pre-Biased Bipolar Transistors 2.2 kOhm DFN Bipolar Transistor Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SC-101, SOT-883 TO-3 SC-101, SOT-883
Polarity PNP
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LWX - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers