Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors PDTC143EQB-QZ

Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB-Q 4.7 4.7 SOT8015 MO-340BA PDTA143EQB-Q PDTC114EQB-Q 10 10 PDTA114EQB-Q PDTC124EQB-Q 22 22 PDTA124EQB-Q PDTC144EQB-Q 47 47 PDTA144EQB-Q Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB-Q 4.7 4.7 SOT8015 MO-340BA PDTA143EQB-Q PDTC114EQB-Q 10 10 PDTA114EQB-Q PDTC124EQB-Q 22 22 PDTA124EQB-Q PDTC144EQB-Q 47 47 PDTA144EQB-Q Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 mA NPN resistor-equipped transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.48 mm, with a maximum height of 0.5 mm. It has a collector-emitter voltage rating of 50 V and built-in bias resistors to simplify circuit design and reduce component count. The device is qualified to AEC-Q101 and suitable for automotive applications, with an operating junction temperature range of -55 °C to 150 °C and a total power dissipation of up to 420 mW on a 70 µm copper PCB.

Datasheet Summary
Powered by GS/AI

100 mA NPN resistor-equipped transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.48 mm, with a maximum height of 0.5 mm. It has a collector-emitter voltage rating of 50 V and built-in bias resistors to simplify circuit design and reduce component count. The device is qualified to AEC-Q101 and suitable for automotive applications, with an operating junction temperature range of -55 °C to 150 °C and a total power dissipation of up to 420 mW on a 70 µm copper PCB.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors - PDTC143EQB-QZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors
PDTC143EQB-QZ
50 V, 100 mA NPN resistor-equipped transistors PDTC143EQB-QZ
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQB-Q 4.7 4.7 SOT8015 MO-340BA PDTA143EQB-Q PDTC114EQB-Q 10 10 PDTA114EQB-Q PDTC124EQB-Q 22 22 PDTA124EQB-Q PDTC144EQB-Q 47 47 PDTA144EQB-Q Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads

100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEDEC

PDTC143EQB-Q

4.7

4.7

SOT8015

MO-340BA

PDTA143EQB-Q

PDTC114EQB-Q

10

10

PDTA114EQB-Q

PDTC124EQB-Q

22

22

PDTA124EQB-Q

PDTC144EQB-Q

47

47

PDTA144EQB-Q

Features and benefits

  • 100 mA output current capability
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital applications
  • Cost saving alternative for BC847-Q series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 968098-PDTC143EQB-QZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
968098-PDTC143EQB-QZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 968098-PDTC143EQB-QZ
Win Source Part Number: 968098-PDTC143EQB-QZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V Frequency - Transition: 230 MHz Mounting Type: Surface Mount, Wettable Flank Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1110D-3 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-PDTC143EQB-QZDK R,1727-PDTC143EQB-QZ TR,934663479147,1727 -PDTC143EQB-QZCT

Win Source Part Number: 968098-PDTC143EQB-QZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Frequency - Transition: 230 MHz
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1110D-3
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-PDTC143EQB-QZDKR,1727-PDTC143EQB-QZTR,934663479147,1727-PDTC143EQB-QZCT

Buy Now Datasheet
 - PDTC143EQB-QZ - Rochester Electronics
Newburyport, MA, United States
PDTC143 - 50 V, 100 mA NPN resistor-equipped transistor

PDTC143 - 50 V, 100 mA NPN resistor-equipped transistor

Supplier's Site Datasheet
Bipolar Transistors - 2434757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434757P
Bipolar Transistors 2434757P
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434756
Bipolar Transistors 2434756
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434757
Bipolar Transistors 2434757
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-PDTC143EQB-QZ
50V 0.1A Bipolar Transistor 292-PDTC143EQB-QZ
TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: PDTC143EQB-QZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143EQB-QZ can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: PDTC143EQB-QZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143EQB-QZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC143EQB-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC143EQB-QZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC143EQB-QZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz Surface Mount, Wettable Flank DFN1110D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC143EQB-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC143EQB-QZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC143EQB-QZCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz Surface Mount, Wettable Flank DFN1110D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz Surface Mount, Wettable Flank DFN1110D-3

Buy Now Datasheet
Rf Transistor, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia - 85AJ3856 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia
85AJ3856
Rf Transistor, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia 85AJ3856
RF TRANSISTOR, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC143EQB-QZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC143EQB-QZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC143EQB-QZ
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC143EQB-QZ 968098-PDTC143EQB-QZ PDTC143EQB-QZ 2434757P 292-PDTC143EQB-QZ 1727-PDTC143EQB-QZTR-ND 85AJ3856 PDTC143EQB-QZ
Product Name 50 V, 100 mA NPN resistor-equipped transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8015 SOT8015 SOT3 SOT8015 DFN1110D-3 Tape & Reel (TR) 3-XDFN Exposed Pad TO-3 3-XDFN Exposed Pad
Polarity NPN NPN NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 30 dB
Operating Frequency 230 MHz
Unlock Full Specs
to access all available technical data