PNP resistor-equipped transistor with integrated bias resistor R1 = 22 kΩ and R2 open, in a DFN1006-3 (SOT883) leadless ultra-small package measuring 1 mm × 0.6 mm × 0.48 mm. Maximum collector-emitter voltage is -50 V, collector current is -100 mA, and total power dissipation is 250 mW at 25 °C. Junction temperature operates up to 150 °C. Thermal resistance from junction to ambient is 500 K/W. AEC-Q101 qualified for automotive applications.
PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC124TM
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1035541-PDTA124TM,31
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V SOT883
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
TRANS PREBIAS PNP 50V SOT883
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA124TM,315 | 1035541-PDTA124TM,315 | 1727-PDTA124TM,315DKR-ND | PDTA124TM,315 | 29AK3050 |
| Product Name | PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TM,315 | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT883 SOT883 | SOT3; DFN1006-3 | SC-101, SOT-883 | SC-101, SOT-883 | TO-3 |
| Polarity | PNP; PNP - Pre-Biased | PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |