Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ PDTC123JT-QR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, capable of 100 mA output current and 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, capable of 100 mA output current and 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ - PDTC123JT-QR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
PDTC123JT-QR
50 V, 100 mA NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ PDTC123JT-QR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA123JT

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847-Q series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123JT-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123JT-QRTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123JT-QRTR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123JT-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123JT-QRCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123JT-QRCT-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123JT-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123JT-QRDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123JT-QRDKR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia - 25AK1171 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
25AK1171
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia 25AK1171
TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC123JT-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC123JT-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC123JT-QR
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number PDTC123JT-QR 1727-PDTC123JT-QRTR-ND 25AK1171 PDTC123JT-QR
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ Single, Pre-Biased Bipolar Transistors Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN NPN
Transistor Type Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data