Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors PDTC144EQCZ

Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQC 4.7 4.7 SOT8009 MO-340CA PDTA143EQC PDTC114EQC 10 10 PDTA114EQC PDTC124EQC 22 22 PDTA124EQC PDTC144EQC 47 47 PDTA144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQC 4.7 4.7 SOT8009 MO-340CA PDTA143EQC PDTC114EQC 10 10 PDTA114EQC PDTC124EQC 22 22 PDTA124EQC PDTC144EQC 47 47 PDTA144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 mA NPN Resistor-Equipped Transistor (RET) in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.48 mm and 0.5 mm in height. Features built-in bias resistors with R1 = 47 kΩ and R2 = 47 kΩ, a collector-emitter voltage rating of 50 V, and a maximum power dissipation of 450 mW when mounted on a PCB with 70 µm copper. Supports Automatic Optical Inspection (AOI) and is suited for digital applications and switching loads.

Datasheet Summary
Powered by GS/AI

100 mA NPN Resistor-Equipped Transistor (RET) in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.48 mm and 0.5 mm in height. Features built-in bias resistors with R1 = 47 kΩ and R2 = 47 kΩ, a collector-emitter voltage rating of 50 V, and a maximum power dissipation of 450 mW when mounted on a PCB with 70 µm copper. Supports Automatic Optical Inspection (AOI) and is suited for digital applications and switching loads.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors - PDTC144EQCZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors
PDTC144EQCZ
50 V, 100 mA NPN resistor-equipped transistors PDTC144EQCZ
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEDEC PDTC143EQC 4.7 4.7 SOT8009 MO-340CA PDTA143EQC PDTC114EQC 10 10 PDTA114EQC PDTC124EQC 22 22 PDTA124EQC PDTC144EQC 47 47 PDTA144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEDEC

PDTC143EQC

4.7

4.7

SOT8009

MO-340CA

PDTA143EQC

PDTC114EQC

10

10

PDTA114EQC

PDTC124EQC

22

22

PDTA124EQC

PDTC144EQC

47

47

PDTA144EQC

Features and benefits

  • 100 mA output current capability
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC144EQCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC144EQCZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC144EQCZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Bipolar Transistors - 2434790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434790
Bipolar Transistors 2434790
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434791
Bipolar Transistors 2434791
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434791P
Bipolar Transistors 2434791P
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
 - PDTC144EQCZ - Rochester Electronics
Newburyport, MA, United States
PDTC144 - NPN resistor-equipped transistors

PDTC144 - NPN resistor-equipped transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC144EQCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC144EQCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC144EQCZ
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC144EQCZ 1727-PDTC144EQCZTR-ND 2434790 PDTC144EQCZ PDTC144EQCZ
Product Name 50 V, 100 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad DFN1412D-3 SOT8009
Unlock Full Specs
to access all available technical data