Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ PDTC144EU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for digital applications and load switching, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA. The device meets the IEC 60134 absolute maximum rating system and operates with a junction temperature up to 150 °C. DC current gain exceeds 80 at 5 mA collector current. The transition frequency is 230 MHz at 10 mA collector current and 5 V collector-emitter voltage.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for digital applications and load switching, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA. The device meets the IEC 60134 absolute maximum rating system and operates with a junction temperature up to 150 °C. DC current gain exceeds 80 at 5 mA collector current. The transition frequency is 230 MHz at 10 mA collector current and 5 V collector-emitter voltage.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ - PDTC144EU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ
PDTC144EU,115
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ PDTC144EU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA144EU

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA 200mW Bipolar Transistor
292-PDTC144EU,115
Automotive 50V 100mA 200mW Bipolar Transistor 292-PDTC144EU,115
Trans Digital BJT NPN 50V 100mA 200mW Automotive 3-Pin SC-70 T/R Product overview: PDTC144EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 200mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144EU,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 200mW Automotive 3-Pin SC-70 T/R Product overview: PDTC144EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 200mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144EU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144EU,115 - 930193-PDTC144EU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144EU,115
930193-PDTC144EU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144EU,115 930193-PDTC144EU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930193-PDTC144EU,115 Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: PDTC144 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1727-5140-2, 1727-5140-1, PDTC144EU,115-ND, PDTC144EU115, 568-6439-1, 568-6439-2, 568-6439-6-ND, 934044100115, 568-6439-2-ND, 568-6439-1-ND, PDTC144EU T/R, PDTC144EU T/R-ND, 568-6439-6, 1727-5140-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930193-PDTC144EU,115
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: PDTC144
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1727-5140-2, 1727-5140-1, PDTC144EU,115-ND, PDTC144EU115, 568-6439-1, 568-6439-2, 568-6439-6-ND, 934044100115, 568-6439-2-ND, 568-6439-1-ND, PDTC144EU T/R, PDTC144EU T/R-ND, 568-6439-6, 1727-5140-6

Buy Now Datasheet
Bipolar Transistors - 5183144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5183144
Bipolar Transistors 5183144
Digital NPN Transistor,47k,47k,S OT-323

Digital NPN Transistor,47k,47k,SOT-323

Supplier's Site
Bipolar Transistors - 1660365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1660365
Bipolar Transistors 1660365
Digital NPN Transistor,47k,47k,S OT-323

Digital NPN Transistor,47k,47k,SOT-323

Supplier's Site
Single, Pre-Biased Bipolar Transistors - 1727-5140-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5140-6-ND
Single, Pre-Biased Bipolar Transistors 1727-5140-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5140-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5140-2-ND
Single, Pre-Biased Bipolar Transistors 1727-5140-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5140-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5140-1-ND
Single, Pre-Biased Bipolar Transistors 1727-5140-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Transistor, Npn, 50V, W/res, Sot323; Digital Transistor Polarity Nexperia - 05W5688 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, W/res, Sot323; Digital Transistor Polarity Nexperia
05W5688
Transistor, Npn, 50V, W/res, Sot323; Digital Transistor Polarity Nexperia 05W5688
TRANSISTOR, NPN, 50V, W/RES, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, W/RES, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 47 Kohm, 47 Kohm, 1, Sot-323 Rohs Compliant Nexperia - 97W2498 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 47 Kohm, 47 Kohm, 1, Sot-323 Rohs Compliant Nexperia
97W2498
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 47 Kohm, 47 Kohm, 1, Sot-323 Rohs Compliant Nexperia 97W2498
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 47 kohm, 47 kohm, 1, SOT-323 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 47 kohm, 47 kohm, 1, SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC144EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC144EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTC144EU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC144EU,115
Single, Pre-Biased Bipolar Transistors PDTC144EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC144EU,115 292-PDTC144EU,115 930193-PDTC144EU,115 5183144 1727-5140-6-ND 05W5688 97W2498 PDTC144EU,115 PDTC144EU,115
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ Automotive 50V 100mA 200mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144EU,115 Bipolar Transistors Single, Pre-Biased Bipolar Transistors Transistor, Npn, 50V, W/res, Sot323; Digital Transistor Polarity Nexperia Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 47 Kohm, 47 Kohm, 1, Sot-323 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323 Umt SOT323; SC-70, SOT-323 TO-3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Industrial
Polarity NPN NPN NPN NPN NPN - Pre-Biased; NPN
Number of units in IC 1
Transistor Type Transistor, Npn, 50V, W/res, Sot323; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor Arrays - BC847BPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers