Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB
TRANS PREBIAS NPN 50V TO236AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PDTC114ET/DG/B2,21-ND | PDTC114ET/DG/B2,21 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive |
| Transistor Grade / Operating Range | Automotive |