Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 200mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PDTC114EU/MIF-ND | PDTC114EU/MIF |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |