Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistors PDTA143EQCZ

Description
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143EQC 4.7 4.7 SOT8009 MO-340CA PDTC143EQC PDTA114EQC 10 10 PDTC114EQC PDTA124EQC 22 22 PDTC124EQC PDTA144EQC 47 47 PDTC144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143EQC 4.7 4.7 SOT8009 MO-340CA PDTC143EQC PDTA114EQC 10 10 PDTC114EQC PDTA124EQC 22 22 PDTC124EQC PDTA144EQC 47 47 PDTC144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA PNP resistor-equipped transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, 1.4 mm × 1.2 mm × 0.48 mm body, and 0.5 mm height. Features built-in resistors, 100 mA output current capability, and is suitable for Automatic Optical Inspection. Maximum collector-emitter voltage is -50 V, collector current is -100 mA, and power dissipation is 360 mW on a 35 µm copper PCB or 450 mW on a 70 µm copper PCB. Junction temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA PNP resistor-equipped transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, 1.4 mm × 1.2 mm × 0.48 mm body, and 0.5 mm height. Features built-in resistors, 100 mA output current capability, and is suitable for Automatic Optical Inspection. Maximum collector-emitter voltage is -50 V, collector current is -100 mA, and power dissipation is 360 mW on a 35 µm copper PCB or 450 mW on a 70 µm copper PCB. Junction temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistors - PDTA143EQCZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistors
PDTA143EQCZ
50 V, 100 mA PNP resistor-equipped transistors PDTA143EQCZ
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143EQC 4.7 4.7 SOT8009 MO-340CA PDTC143EQC PDTA114EQC 10 10 PDTC114EQC PDTA124EQC 22 22 PDTC124EQC PDTA144EQC 47 47 PDTC144EQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads

100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

NPN complement:

kΩ

-

kΩ

-

Nexperia

-

JEDEC

PDTA143EQC

4.7

4.7

SOT8009

MO-340CA

PDTC143EQC

PDTA114EQC

10

10

PDTC114EQC

PDTA124EQC

22

22

PDTC124EQC

PDTA144EQC

47

47

PDTC144EQC

Features and benefits

  • 100 mA output current capability
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistors - 2434686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434686
Bipolar Transistors 2434686
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434686P
Bipolar Transistors 2434686P
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434684
Bipolar Transistors 2434684
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Single, Pre-Biased Bipolar Transistors - 1727-PDTA143EQCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA143EQCZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA143EQCZTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz Surface Mount, Wettable Flank DFN1412D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
 - PDTA143EQCZ - Rochester Electronics
Newburyport, MA, United States
PDTA143 - 50 V, 100 mA PNP resistor-equipped transistors

PDTA143 - 50 V, 100 mA PNP resistor-equipped transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA143EQCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA143EQCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA143EQCZ
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA143EQCZ 2434686 1727-PDTA143EQCZTR-ND PDTA143EQCZ PDTA143EQCZ
Product Name 50 V, 100 mA PNP resistor-equipped transistors Bipolar Transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8009 SOT8009 DFN1412D-3 3-XDFN Exposed Pad SOT8009
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846AQCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers