PNP/PNP low VCEsat (BISS) double transistor in a leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, featuring an exposed heat sink for enhanced thermal and electrical conductivity. Each transistor supports a maximum collector current of -2 A and a peak collector current of -3 A, with a collector-emitter saturation voltage as low as 300 mV at -0.7 A and -7 mA. The device operates with a collector-emitter voltage of up to -55 V, and junction temperature up to 150 °C. Suitable for load switching, battery-powered devices, power management, and LED lighting applications. Complies with IEC 60134 for limiting values and is suitable for Automatic Optical Inspection (AOI) of solder joints.
PNP/PNP low VCEsat Breakthrough In Small Signal (BISS) double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) 55V 2A 100MHz 370mW Surface Mount DFN2020D-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 55V 2A 100MHz 370mW Surface Mount DFN2020D-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 55V 2A 100MHz 370mW Surface Mount DFN2020D-6
TRANS, DUAL PNP, AEC-Q101, -55V, SOT1118D; Transistor Polarity:Dual PNP; Power Dissipation Pd:370mW; Transistor Case Style:SOT-1118; No. of Pins:6Pins; Operating Temperature Max:150 C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Bipolar Transistors - BJT PBSS5255PAPS/HUSON6/
TRANS 2PNP 55V 2A DFN2020D-6
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5255PAPSX | 1727-PBSS5255PAPSXTR-ND | 82Y7119 | PBSS5255PAPSX | PBSS5255PAPSX |
| Product Name | 55V, 2A PNP/PNP low VCEsat (BISS) double transistor | Bipolar Transistor Arrays | Trans, Dual Pnp, Aec-Q101, -55V, Sot1118D; Transistor Polarity Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad | TO-3 | DFN2020D-6 | |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Trans, Dual Pnp, Aec-Q101, -55V, Sot1118D; Transistor Polarity Nexperia |