NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for digital switching in automotive and industrial applications. Housed in a DFN1006-3 (SOT883) leadless package measuring 1 mm × 0.6 mm × 0.48 mm. Collector-emitter voltage rating is 50 V, with a maximum collector current of 100 mA and total power dissipation of 250 mW at 25 °C. AEC-Q101 qualified for automotive use. Junction temperature range is -65 °C to 150 °C.
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA144EM
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087236-PDTC144EM,31
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management
TRANS PREBIAS NPN 50V SOT883
TRANS PREBIAS NPN 50V SOT883
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
PDTC144E series - NPN resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ DFN 3-Pin Product overview: PDTC144EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144EM,315 can be used for catalog matching and distributor lookup.
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT883
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTC144EM,315 | 1087236-PDTC144EM,315 | 1727-PDTC144EM,315CT-ND | 292-PDTC144EM,315 | 29AK3160 | PDTC144EM,315 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144EM,315 | Single, Pre-Biased Bipolar Transistors | DFN Bipolar Transistor | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT883 SOT883 | SOT3; DFN1006-3 | SC-101, SOT-883 | TO-3 | SC-101, SOT-883 | |
| Transistor Grade / Operating Range | Industrial | Automotive | ||||
| Polarity | NPN; NPN - Pre-Biased | NPN | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |