Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
RF TRANSISTOR, PNP, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V 0.1A 3DFN
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-PDTA123JQBZTR-ND | 2434654 | 73AJ9884 | PDTA123JQBZ |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Rf Transistor, Pnp, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | 3-XDFN Exposed Pad | DFN1110D-3 | TO-3 | |
| Transistor Type | Rf Transistor, Pnp, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia |