100 mA NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, featuring built-in bias resistors of 10 kΩ and 47 kΩ, a collector-emitter voltage rating of 50 V, and AEC-Q101 qualification. The device supports Automatic Optical Inspection (AOI) of solder joints and is suitable for digital applications, IC input control, and switching loads.
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
TRANS PREBIAS NPN 50V 0.1A 3DFN
TRANS PREBIAS NPN 50V 0.1A 3DFN
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 280mW Surface Mount DFN1010D-3
TRANS PREBIAS NPN 50V 0.1A 3DFN
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTC114YQAZ | 1727-PDTC114YQAZDKR-ND | PDTC114YQAZ | 29AK3114 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | Automotive | TO-3 |
| Polarity | NPN | |||
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |