PNP low VCEsat (BISS) transistor in a SOT223 (SC-73) surface-mount package, rated for 40 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A. The device has a collector-emitter saturation voltage of up to 650 mV at 2 A and a saturation resistance of 320 mΩ at 1 A. It operates with a junction temperature up to 150 °C and is AEC-Q101 qualified for automotive applications.
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 40V 2A 150MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 40V 2A 150MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 40V 2A 150MHz 650mW Surface Mount SOT-223
PBSS4360Z - 40 V, 2 A PNP low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS5240ZF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240ZF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083955-PBSS5240ZF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 650 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1mA, 5V
Frequency - Transition: 150MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): NJV4030PT1G; NJV4030PT3G; BCP56-10TX; BCP56TX; BCP56-16TX; MMJT9435T39340684471
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-2338-2,1727-233
Base Product Number: PBSS5240
Bipolar Transistors - BJT 40V 2A PNP low VCEsat (BISS) trans
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 40V 2A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5240ZF | 1727-PBSS5240ZFDKR-ND | 276-PBSS5240ZF | 1083955-PBSS5240ZF | PBSS5240ZF | 29AK2921 | PBSS5240ZF |
| Product Name | 40 V; 2 A PNP low VCEsat transistor | Single Bipolar Transistors | 40 V 2 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3 | TO-3 | SOT223; SOT-223 | ||
| Polarity | PNP | PNP | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | |||||
| Power Gain | 300 dB |