100 mA NPN resistor-equipped transistor in a DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 x 1.0 x 0.48 mm, featuring built-in bias resistors, a 50 V collector-emitter voltage rating, and a maximum total power dissipation of 340 mW on a standard FR4 PCB with 35 µm copper. The device meets IEC 60134 absolute maximum ratings and is suitable for digital applications and IC input switching.
100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEDEC
PDTC143EQB
4.7
4.7
SOT8015
MO-340BA
PDTA143EQB
PDTC114EQB
10
10
PDTA114EQB
PDTC124EQB
22
22
PDTA124EQB
PDTC144EQB
47
47
PDTA144EQB
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
PDTC114 - NPN resistor-equipped transistors
TRANS PREBIAS PNP 50V 0.1A 3DFN
RF TRANSISTOR, NPN, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTC114EQBZ | 1727-PDTC114EQBZTR-ND | 2434716 | PDTC114EQBZ | PDTC114EQBZ | 73AJ9891 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia | |
| Package Type | SOT8015 SOT8015 | 3-XDFN Exposed Pad | DFN1110D-3 | SOT8015 | 3-XDFN Exposed Pad | TO-3 |
| Polarity | NPN | NPN | NPN | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |