PNP low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of -50 V, a continuous collector current of -2 A, and a repetitive peak collector current of -3 A. The collector-emitter saturation voltage is rated at -320 mV at -2 A collector current and -100 mA base current. The saturation resistance is 90 mΩ at the same conditions. Maximum total power dissipation is 300 mW on a standard FR4 PCB. The device complies with IEC 60134 and operates from -65 °C to 150 °C. NPN complement: PBSS4350T.
PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4350T
Features and benefits
Applications
PBSS5350T - 50 V, 3 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5350T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350T,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 540mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 540mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 540mW Surface Mount TO-236AB
TRANS PNP 50V 2A TO236AB
NOW NEXPERIA PBSS5350T - SMALL S
Bipolar (BJT) Single Transistor, PNP, -50 V, 100 MHz, 300 mW, 3 A, 200 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, 50 V, 300 mW, 3 A, 200 RoHS Compliant: Yes
50V 540mW 200@1A,2V 2A PNP SOT-23 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5350T,215 | 276-PBSS5350T,215 | 1727-3912-2-ND | PBSS5350T,215 | PBSS5350T,215 | 93X4545 | PBSS5350T,215 |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | 50 V 3 A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -50 V, 100 Mhz, 300 Mw, 3 A, 200 Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23 | ||
| Polarity | PNP | PNP; PNP | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |