Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB143EUF

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors with a ±10 % ratio tolerance. The device operates up to 175 °C junction temperature and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors with a ±10 % ratio tolerance. The device operates up to 175 °C junction temperature and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB143EUF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB143EUF
50 V, 500 mA PNP resistor-equipped transistor PDTB143EUF
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD143EU

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTB143EUF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143EUFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143EUFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143EUFCT-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143EUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143EUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143EUFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143EUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143EUFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143EUFDKR-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB143EUF
Bipolar Transistors - Pre-Biased PDTB143EUF
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3099 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3099
Rf Transistor Rohs Compliant Nexperia 29AK3099
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PDTB143EUF PDTB143EUF 1727-PDTB143EUFCT-ND PDTB143EUF 29AK3099
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
40 V, 200 mA NPN switching transistor - MMBT3904,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
10 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers