Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
RF TRANSISTOR, NPN, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V 0.1A 3DFN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2434759 | 1727-PDTC143EQBZTR-ND | 73AJ9896 | PDTC143EQBZ |
| Product Name | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | DFN1110D-3 | 3-XDFN Exposed Pad | TO-3 | |
| Polarity | NPN | NPN | ||
| Transistor Type | Rf Transistor, Npn, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia |