Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888840-PDTC114ET/DG/
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDTC114
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PREBIAS NPN 50V TO236AB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 888840-PDTC114ET/DG/B4,21 | PDTC114ET/DG/B4,21 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114ET/DG/B4,21 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |