PNP/PNP transistor pair with a 60 V collector-emitter voltage rating, 1 A continuous collector current, and a collector-emitter saturation voltage of 250 mV to 330 mV at 1 A collector current, housed in a TSOP6 (SOT457) surface-mount package measuring 3.1 mm × 1.7 mm × 1.1 mm. The device meets IEC 60134 absolute maximum ratings and is not qualified for automotive applications.
PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4160DS
Features and benefits
Applications
Small Signal Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 2-Element, PNP, Silicon
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 770mA 185MHz 420mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 770mA 185MHz 420mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 770mA 185MHz 420mW Surface Mount 6-TSOP
PBSS5160DS - 60 V, 1 A PNP/PNP low VCEsat (BISS) transistor TSOP 6-Pin Product overview: PBSS5160DS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS5160DS,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086503-PBSS5160DS,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 770mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 330mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 500mA, 5V
Maximum Power Dissipation: 420mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP 60V 0.77A 6TSOP
TRANS 2PNP 60V 0.77A 6TSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5160DS,115 | PBSS5160DS,115 | 1727-3947-1-ND | 277-PBSS5160DS,115 | 1086503-PBSS5160DS,115 | PBSS5160DS,115 | PBSS5160DS,115 |
| Product Name | 60 V, 1 A PNP/PNP low VCEsat transistor | Bipolar Transistor Arrays | 60 V 1 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - PBSS5160DS,115 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | SOT3; 6-TSOP | SC-74, SOT-457 | AEC-Q100 | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||||
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | 2 PNP (Dual); PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 770 milliamps | 770 milliamps |