50 V, 100 mA NPN resistor-equipped transistor in a leadless ultra-thin DFN1010D-3 (SOT1215) package with a height of 0.37 mm, featuring built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and supports Automatic Optical Inspection (AOI) of solder joints. It has a maximum collector-emitter voltage of 50 V, a continuous output current of 100 mA, and a total power dissipation of up to 440 mW when mounted on a 4-layer FR4 PCB. The built-in R1 and R2 resistors are both 4.7 kΩ for this variant, with a DC current gain (hFE) of at least 30 at 10 mA collector current and 5 V collector-emitter voltage.
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 280mW Surface Mount DFN1010D-3
Bipolar Transistors - Pre-Biased PDTC143EQA/DFN1010D-
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V 0.1A 3DFN
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTC143EQAZ | PDTC143EQAZ | 1727-PDTC143EQAZTR-ND | PDTC143EQAZ | 29AK3147 | PDTC143EQAZ |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1215 SOT1215 | SOT1215 | 3-XDFN Exposed Pad | TO-3 | 3-XDFN Exposed Pad | |
| Polarity | NPN | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive |