Nexperia B.V. 60 V, 2 A PNP/PNP low VCEsat double transistor PBSS5260PAPSX

Description
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Description
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP low VCEsat (BISS) double transistor in a leadless DFN2020D-6 (SOT1118D) surface-mounted package, 2 x 2 x 0.65 mm, with an exposed heat sink for thermal and electrical conductivity. Each transistor supports a collector current of 2 A and a peak collector current of 3 A, with a collector-emitter voltage rating of 60 V. Collector-emitter saturation voltage is as low as 310 mV at -1 A collector current. The device is AEC-Q101 qualified for automotive applications and suitable for Automatic Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

PNP/PNP low VCEsat (BISS) double transistor in a leadless DFN2020D-6 (SOT1118D) surface-mounted package, 2 x 2 x 0.65 mm, with an exposed heat sink for thermal and electrical conductivity. Each transistor supports a collector current of 2 A and a peak collector current of 3 A, with a collector-emitter voltage rating of 60 V. Collector-emitter saturation voltage is as low as 310 mV at -1 A collector current. The device is AEC-Q101 qualified for automotive applications and suitable for Automatic Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A PNP/PNP low VCEsat double transistor - PBSS5260PAPSX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A PNP/PNP low VCEsat double transistor
PBSS5260PAPSX
60 V, 2 A PNP/PNP low VCEsat double transistor PBSS5260PAPSX
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)

PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

NPN/NPN complement: PBSS4260PANS

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • High efficiency due to less heat generation
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • LED lighting
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PBSS5260PAPSX - 791390-PBSS5260PAPSX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS5260PAPSX
791390-PBSS5260PAPSX
TRANSISTORS - Transistors (BJT) - Arrays - PBSS5260PAPSX 791390-PBSS5260PAPSX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791390-PBSS5260PAPSX Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-UDFN Exposed Pad Mounting: SMD Power - Max: 370mW Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Family Name: PBSS5260PAPS Categories: Discrete Semiconductor Products Manufacturer Package: DFN2020D-6 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 1A, 2V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791390-PBSS5260PAPSX
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Power - Max: 370mW
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 100MHz
Family Name: PBSS5260PAPS
Categories: Discrete Semiconductor Products
Manufacturer Package: DFN2020D-6
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 1A, 2V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PBSS5260PAPSXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS5260PAPSXTR-ND
Bipolar Transistor Arrays 1727-PBSS5260PAPSXTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 2A 100MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 2A 100MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Singapore, Singapore
60 V 2 A Bipolar Transistor
277-PBSS5260PAPSX
60 V 2 A Bipolar Transistor 277-PBSS5260PAPSX
PBSS5260PAPS - 60 V, 2 A PNP/PNP low VCEsat (BISS) double transistor Product overview: PBSS5260PAPSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 2 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS5260PAPSX can be used for catalog matching and distributor lookup.

PBSS5260PAPS - 60 V, 2 A PNP/PNP low VCEsat (BISS) double transistor Product overview: PBSS5260PAPSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 2 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS5260PAPSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS5260PAPSX
Bipolar Transistors - BJT PBSS5260PAPSX
Bipolar Transistors - BJT PBSS5260PAPS/HUSON6/ REEL 7" Q1

Bipolar Transistors - BJT PBSS5260PAPS/HUSON6/REEL 7" Q1

Buy Now Datasheet
Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia - 99Y2063 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia
99Y2063
Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia 99Y2063
TRANS, DUAL PNP, AEC-Q101, -60V, SOT1118D; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-60V; Power Dissipation Pd:510mW; DC Collector Current:-2A; DC Current Gain hFE:50hFE; Transistor Case Style:SOT-1118; No. ofRoHS Compliant: Yes

TRANS, DUAL PNP, AEC-Q101, -60V, SOT1118D; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-60V; Power Dissipation Pd:510mW; DC Collector Current:-2A; DC Current Gain hFE:50hFE; Transistor Case Style:SOT-1118; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5260PAPSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5260PAPSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5260PAPSX
TRANS 2PNP 60V 2A 6HUSON

TRANS 2PNP 60V 2A 6HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PBSS5260PAPSX 791390-PBSS5260PAPSX 1727-PBSS5260PAPSXTR-ND 277-PBSS5260PAPSX PBSS5260PAPSX 99Y2063 PBSS5260PAPSX
Product Name 60 V, 2 A PNP/PNP low VCEsat double transistor TRANSISTORS - Transistors (BJT) - Arrays - PBSS5260PAPSX Bipolar Transistor Arrays 60 V 2 A Bipolar Transistor Bipolar Transistors - BJT Trans, Dual Pnp, Aec-Q101, -60V, Sot1118D; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1118D SOT1118D SOT3 6-UDFN Exposed Pad TO-3 AEC-Q101
Polarity PNP PNP PNP
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 2000 milliamps
Power Gain 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details